Bourns, Inc. Choke, 330Uh, 137Ma, 5%, 206Mhz; Product Range Bourns Jw Miller 77F331J-RC

Description
CHOKE, 330UH, 137MA, 5%, 206MHZ; Product Range:77F Series; Inductance:330µH; DC Current Rating:137mA; DC Resistance Max:6.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.4MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 330UH, 137MA, 5%, 206MHZ; Product Range:77F Series; Inductance:330µH; DC Current Rating:137mA; DC Resistance Max:6.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.4MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 330Uh, 137Ma, 5%, 206Mhz; Product Range Bourns Jw Miller - 86K7721 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Uh, 137Ma, 5%, 206Mhz; Product Range Bourns Jw Miller
86K7721
Choke, 330Uh, 137Ma, 5%, 206Mhz; Product Range Bourns Jw Miller 86K7721
CHOKE, 330UH, 137MA, 5%, 206MHZ; Product Range:77F Series; Inductance:330µH; DC Current Rating:137mA; DC Resistance Max:6.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.4MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 330UH, 137MA, 5%, 206MHZ; Product Range:77F Series; Inductance:330µH; DC Current Rating:137mA; DC Resistance Max:6.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.4MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K7721
Product Name Choke, 330Uh, 137Ma, 5%, 206Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402HL (1005) High Inductance Ceramic Chip Inductors - 0402HL-361 0402HL-361XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.3600 microH
View Details
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details