Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1540M11

Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet
Description
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1540M11 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1540M11
Transformers - Chokes & Reactors 1540M11
Features Ideal for EMI/RFI filtering applications Suitable for energy storage inductors for switching power supplies. High current Minimum .5" long leads, for P.C. board mounting. Storage temperature range: -20°C to 105°C Operating temperature range: -20°C to 85°C

Features

  • Ideal for EMI/RFI filtering applications
  • Suitable for energy storage inductors for switching power supplies.
  • High current
  • Minimum .5" long leads, for P.C. board mounting.
  • Storage temperature range: -20°C to 105°C
  • Operating temperature range: -20°C to 85°C
Supplier's Site
Fixed Inductors - HM3401-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3401-ND
Fixed Inductors HM3401-ND
50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)

50µH Unshielded Toroidal Inductor 9.5A 12mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1540M11
873664-1540M11
Fixed Inductors - 1540M11 873664-1540M11
Manufacturer: Hammond Manufacturing Win Source Part Number: 873664-1540M11 Series: 1540 Features: Unshielded Toroidal Inductor 12mOhm Max Radial, Vertical (Open) Package: Bulk Package: Radial, Vertical (Open) Mounting: Through Hole Family Name: 1540 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 1540M11-ND, HM3401

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873664-1540M11
Series: 1540
Features: Unshielded Toroidal Inductor 12mOhm Max Radial, Vertical (Open)
Package: Bulk
Package: Radial, Vertical (Open)
Mounting: Through Hole
Family Name: 1540
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 1540M11-ND, HM3401

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Win Source Electronics
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1540M11 HM3401-ND 873664-1540M11
Product Name Transformers - Chokes & Reactors Fixed Inductors Fixed Inductors - 1540M11
Standards and Certifications RoHS
Mounting Option Through Hole Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data