Bourns, Inc. Fixed Inductors 77F330J-TR-RC

Description
33µH Unshielded Wirewound Inductor 370mA 1.1Ohm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 370mA 1.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F330J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F330J-TR-RCTR-ND
Fixed Inductors 118-77F330J-TR-RCTR-ND
33µH Unshielded Wirewound Inductor 370mA 1.1Ohm Max Axial

33µH Unshielded Wirewound Inductor 370mA 1.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F330J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F330J-TR-RCCT-ND
Fixed Inductors 118-77F330J-TR-RCCT-ND
FIXED IND 33UH 370MA 1.1 OHM TH

FIXED IND 33UH 370MA 1.1 OHM TH

Buy Now Datasheet
33UH 370MA 1.1 OHM Inductor and Choke - 71-77F330J-TR-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 370MA 1.1 OHM Inductor and Choke
71-77F330J-TR-RC
33UH 370MA 1.1 OHM Inductor and Choke 71-77F330J-TR-RC
FIXED IND 33UH 370MA 1.1 OHM TH Product overview: 77F330J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 370MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 370MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F330J-TR-RC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 370MA 1.1 OHM TH Product overview: 77F330J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 370MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 370MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F330J-TR-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F330J-TR-RCTR-ND 71-77F330J-TR-RC
Product Name Fixed Inductors 33UH 370MA 1.1 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details