Bourns, Inc. Fixed Inductors 70F332AF-RC

Description
33mH Unshielded Wirewound Inductor 43mA 134Ohm Max Axial
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 43mA 134Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8401-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8401-ND
Fixed Inductors M8401-ND
33mH Unshielded Wirewound Inductor 43mA 134Ohm Max Axial

33mH Unshielded Wirewound Inductor 43mA 134Ohm Max Axial

Buy Now Datasheet
Fort Worth, TX, USA
CHOKE,AXIAL VARNISHED, 33,000UH, +/-5%,134 OHM DCR MAX
70155020
CHOKE,AXIAL VARNISHED, 33,000UH, +/-5%,134 OHM DCR MAX 70155020
CHOKE,AXIAL VARNISHED, 33,000UH, +/-5%,134 OHM DCR MAX

CHOKE,AXIAL VARNISHED, 33,000UH, +/-5%,134 OHM DCR MAX

Supplier's Site
Choke, 33Mh, 43Ma, 5%, 232Khz; Product Range Bourns Jw Miller - 63K3990 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Mh, 43Ma, 5%, 232Khz; Product Range Bourns Jw Miller
63K3990
Choke, 33Mh, 43Ma, 5%, 232Khz; Product Range Bourns Jw Miller 63K3990
CHOKE, 33MH, 43MA, 5%, 232KHZ; Product Range:70F Series; Inductance:33mH; DC Current Rating:43mA; DC Resistance Max:134ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:232kHz; Case Dimensions:8.89mm x 16mm RoHS Compliant: Yes

CHOKE, 33MH, 43MA, 5%, 232KHZ; Product Range:70F Series; Inductance:33mH; DC Current Rating:43mA; DC Resistance Max:134ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:232kHz; Case Dimensions:8.89mm x 16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8401-ND 70155020 63K3990
Product Name Fixed Inductors CHOKE,AXIAL VARNISHED, 33,000UH, +/-5%,134 OHM DCR MAX Choke, 33Mh, 43Ma, 5%, 232Khz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers