Bourns, Inc. Toroidal Inductor, 12.5Uh, 9.5A 15%; Product Range Bourns Jw Miller 7011

Description
TOROIDAL INDUCTOR, 12.5UH, 9.5A 15%; Product Range:7000 Series; Inductance:12.5µH; RMS Current (Irms):9.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No
Datasheet
Description
TOROIDAL INDUCTOR, 12.5UH, 9.5A 15%; Product Range:7000 Series; Inductance:12.5µH; RMS Current (Irms):9.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 12.5Uh, 9.5A 15%; Product Range Bourns Jw Miller - 28C9849 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 12.5Uh, 9.5A 15%; Product Range Bourns Jw Miller
28C9849
Toroidal Inductor, 12.5Uh, 9.5A 15%; Product Range Bourns Jw Miller 28C9849
TOROIDAL INDUCTOR, 12.5UH, 9.5A 15%; Product Range:7000 Series; Inductance:12.5µH; RMS Current (Irms):9.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No

TOROIDAL INDUCTOR, 12.5UH, 9.5A 15%; Product Range:7000 Series; Inductance:12.5µH; RMS Current (Irms):9.5A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:31.75mm x 20.32mm x 34.93mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28C9849
Product Name Toroidal Inductor, 12.5Uh, 9.5A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Technology Toroid
Inductance Range 12.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers