Bourns, Inc. Fixed Inductors 6304-RC

Description
5mH Unshielded Wirewound Inductor 160mA 14Ohm Max Axial
Request a Quote Datasheet
Description
5mH Unshielded Wirewound Inductor 160mA 14Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10165-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10165-ND
Fixed Inductors M10165-ND
5mH Unshielded Wirewound Inductor 160mA 14Ohm Max Axial

5mH Unshielded Wirewound Inductor 160mA 14Ohm Max Axial

Buy Now Datasheet
Inductor, 5Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller - 63K3909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller
63K3909
Inductor, 5Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller 63K3909
INDUCTOR, 5MH, 160MA, AXIAL LEADED; Product Range:6300 Series; Inductance:5mH; DC Current Rating:160mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

INDUCTOR, 5MH, 160MA, AXIAL LEADED; Product Range:6300 Series; Inductance:5mH; DC Current Rating:160mA; DC Resistance Max:14ohm; Inductance Tolerance:± 5%; Case Dimensions:13.46mm x 22.22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10165-ND 63K3909
Product Name Fixed Inductors Inductor, 5Mh, 160Ma, Axial Leaded; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details