Bourns, Inc. Fixed Inductors 6000-271K-RC

Description
270µH Unshielded Wirewound Inductor 900mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 900mA 750mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8633-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8633-ND
Fixed Inductors M8633-ND
270µH Unshielded Wirewound Inductor 900mA 750mOhm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 900mA 750mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Rf Choke, 270Uh, 900Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller - 63K2890 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 270Uh, 900Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller
63K2890
Rf Choke, 270Uh, 900Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller 63K2890
RF CHOKE, 270UH, 900MA, 10%, 2.4MHZ; Product Range:6000 Series; Inductance:270µH; DC Current Rating:900mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.4MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

RF CHOKE, 270UH, 900MA, 10%, 2.4MHZ; Product Range:6000 Series; Inductance:270µH; DC Current Rating:900mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:2.4MHz; Case Dimensions:9mm x 12.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8633-ND 63K2890
Product Name Fixed Inductors Rf Choke, 270Uh, 900Ma, 10%, 2.4Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details