Bourns, Inc. Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller 5900-470-RC.

Description
CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller - 26AC8362 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller
26AC8362
Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller 26AC8362
CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 47UH, +10%, AXIAL; Product Range:5900 Series; Inductance:47µH; DC Current Rating:4A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8362
Product Name Choke, 47Uh, +10%, Axial; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 4-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers