Features
| Hammond Manufacturing Company Inc. | DigiKey | |
|---|---|---|
| Product Category | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 1538M06 | HM3348-ND |
| Product Name | Transformers - Chokes & Reactors | Fixed Inductors |
| Standards and Certifications | RoHS | |
| Inductance Range | 150 microH | |
| SRF | 1.84 MHz | |
| Mounting Option | Through Hole | |
| Technology | Wirewound |