Bourns, Inc. 39MH 120MA 31 OHM Inductor and Choke 5900-393-RC

Description
FIXED IND 39MH 120MA 31 OHM TH Product overview: 5900-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 120MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 120MA, 31 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-393-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39MH 120MA 31 OHM TH Product overview: 5900-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 120MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 120MA, 31 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-393-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39MH 120MA 31 OHM Inductor and Choke - 71-5900-393-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 120MA 31 OHM Inductor and Choke
71-5900-393-RC
39MH 120MA 31 OHM Inductor and Choke 71-5900-393-RC
FIXED IND 39MH 120MA 31 OHM TH Product overview: 5900-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 120MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 120MA, 31 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-393-RC can be used for catalog matching and distributor lookup.

FIXED IND 39MH 120MA 31 OHM TH Product overview: 5900-393-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 120MA, 31 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 120MA, 31 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-393-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 5900-393-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5900-393-RC-ND
Fixed Inductors 5900-393-RC-ND
39mH Unshielded Wirewound Inductor 120mA 31Ohm Max Axial

39mH Unshielded Wirewound Inductor 120mA 31Ohm Max Axial

Buy Now Datasheet
Choke, 39Mh, ±10%, Axial; Product Range Bourns Jw Miller - 63K3887 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 39Mh, ±10%, Axial; Product Range Bourns Jw Miller
63K3887
Choke, 39Mh, ±10%, Axial; Product Range Bourns Jw Miller 63K3887
CHOKE, 39MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:39mH; DC Current Rating:100mA; DC Resistance Max:31.8ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

CHOKE, 39MH, ±10%, AXIAL; Product Range:5900 Series; Inductance:39mH; DC Current Rating:100mA; DC Resistance Max:31.8ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-5900-393-RC 5900-393-RC-ND 63K3887
Product Name 39MH 120MA 31 OHM Inductor and Choke Fixed Inductors Choke, 39Mh, ±10%, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39000 microH 39000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details