Bourns, Inc. Fixed Inductors 5800-6R8-RC

Description
6.8µH Unshielded Wirewound Inductor 2.4A 26mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2.4A 26mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5800-6R8-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5800-6R8-RC-ND
Fixed Inductors 118-5800-6R8-RC-ND
6.8µH Unshielded Wirewound Inductor 2.4A 26mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 2.4A 26mOhm Max Axial

Buy Now Datasheet
6.8UH 2.4A 26 MOHM Inductor and Choke - 71-5800-6R8-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.4A 26 MOHM Inductor and Choke
71-5800-6R8-RC
6.8UH 2.4A 26 MOHM Inductor and Choke 71-5800-6R8-RC
FIXED IND 6.8UH 2.4A 26 MOHM TH Product overview: 5800-6R8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-6R8-RC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.4A 26 MOHM TH Product overview: 5800-6R8-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.4A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.4A, 26 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-6R8-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Choke, 6.8Uh 1.28A 10%; Product Range Bourns Jw Miller - 63K3846 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 6.8Uh 1.28A 10%; Product Range Bourns Jw Miller
63K3846
High Current Choke, 6.8Uh 1.28A 10%; Product Range Bourns Jw Miller 63K3846
HIGH CURRENT CHOKE, 6.8UH 1.28A 10%; Product Range:5800 Series; Inductance:6.8µH; DC Current Rating:1.28A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 6.8UH 1.28A 10%; Product Range:5800 Series; Inductance:6.8µH; DC Current Rating:1.28A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 118-5800-6R8-RC-ND 71-5800-6R8-RC 63K3846
Product Name Fixed Inductors 6.8UH 2.4A 26 MOHM Inductor and Choke High Current Choke, 6.8Uh 1.28A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data