Bourns, Inc. High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller 5800-470-RC.

Description
HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller - 29AC0505 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller
29AC0505
High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller 29AC0505
HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 47UH, 804MA 10%; Product Range:5800 Series; Inductance:47µH; DC Current Rating:804mA; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC0505
Product Name High Current Choke, 47Uh, 804Ma 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0200 microH
View Details
High Frequency & RF Inductors - 4-1624108-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 0.2000 (+/- %)
View Details