Bourns, Inc. High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller 5800-102-RC.

Description
HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
Description
HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller - 26AC8355 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller
26AC8355
High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller 26AC8355
HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1MH, 200MA, 10%; Product Range:5800 Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:2.3ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8355
Product Name High Current Choke, 1Mh, 200Ma, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0054 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
Transformers - Chokes & Reactors - 1538M20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 100 microH
SRF 2.2 MHz
View Details
3 suppliers