The High Current Choke, part number 63K3811, features an inductance of 100 µH with a tolerance of ±10%. It has a maximum DC current rating of 632 mA and a maximum DC resistance of 0.208 ohms. This choke is designed with a ferrite bobbin core, providing high current capacity and low DCR. It is rated for a dielectric strength of 2500 Vrms and operates effectively within a temperature range of -40 to +125 °C. The product is RoHS compliant and includes VW-1 rated shrink tubing for winding protection. This choke is suitable for applications requiring reliable performance under varying conditions.
FIXED IND 100UH 800MA 210MOHM TH Product overview: 5800-101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 800MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 800MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5800-101-RC can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 800mA 210mOhm Max Axial
HIGH CURRENT CHOKE, 100UH 632MA 10%; Product Range:5800 Series; Inductance:100µH; DC Current Rating:632mA; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10%; Case Dimensions:6.98mm x 17.78mm RoHS Compliant: Yes
INDUCTOR, 100UH 10%, 1.6A, AXIAL; Product Range:5800 Series; Inductance:100µH; DC Current Rating:632mA; DC Resistance Max:0.208ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core Material:Ferrite; No. of Pins: RoHS Compliant: Yes
CHOKE,AXIAL HIGH CURRENT; 100UH; +/-10%; 0.208 OHM MAX DCR; 2500VRMS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-5800-101-RC | M8290-ND | 63K3811 | 58T5375 | 70154359 |
| Product Name | 100UH 800MA 210MOHM Inductor and Choke | Fixed Inductors | High Current Choke, 100Uh 632Ma 10%; Product Range Bourns Jw Miller | Inductor, 100Uh 10%, 1.6A, Axial; Product Range Bourns | CHOKE,AXIAL HIGH CURRENT; 100UH; +/-10%; 0.208 OHM MAX DCR; 2500VRMS |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Mounting Option | Through Hole | Through Hole | |||
| Technology | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 100 microH | 100 microH | 100 microH |