Bourns, Inc. Fixed Inductors 5709-RC

Description
800µH Unshielded Toroidal Inductor 1.75A 640mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
800µH Unshielded Toroidal Inductor 1.75A 640mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5709-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5709-RC-ND
Fixed Inductors 5709-RC-ND
800µH Unshielded Toroidal Inductor 1.75A 640mOhm Max Radial, Vertical (Open)

800µH Unshielded Toroidal Inductor 1.75A 640mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 800Uh, 1.75A 15%; Product Range Bourns Jw Miller - 63K3787 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 800Uh, 1.75A 15%; Product Range Bourns Jw Miller
63K3787
Toroidal Inductor, 800Uh, 1.75A 15%; Product Range Bourns Jw Miller 63K3787
TOROIDAL INDUCTOR, 800UH, 1.75A 15%; Product Range:5700 Series; Inductance:800µH; RMS Current (Irms):1.75A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 800UH, 1.75A 15%; Product Range:5700 Series; Inductance:800µH; RMS Current (Irms):1.75A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5709-RC-ND 63K3787
Product Name Fixed Inductors Toroidal Inductor, 800Uh, 1.75A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details