Bourns, Inc. Fixed Inductors 5708-RC

Description
400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-5708-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5708-RC-ND
Fixed Inductors 118-5708-RC-ND
400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)

400µH Unshielded Toroidal Inductor 2.25A 330mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
400UH 2.25A 330MOHM Inductor and Choke - 71-5708-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400UH 2.25A 330MOHM Inductor and Choke
71-5708-RC
400UH 2.25A 330MOHM Inductor and Choke 71-5708-RC
FIXED IND 400UH 2.25A 330MOHM TH Product overview: 5708-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UH, 2.25A, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400UH, 2.25A, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5708-RC can be used for catalog matching and distributor lookup.

FIXED IND 400UH 2.25A 330MOHM TH Product overview: 5708-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UH, 2.25A, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400UH, 2.25A, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5708-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 400Uh, 2.25A 15%; Product Range Bourns Jw Miller - 63K3786 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 400Uh, 2.25A 15%; Product Range Bourns Jw Miller
63K3786
Toroidal Inductor, 400Uh, 2.25A 15%; Product Range Bourns Jw Miller 63K3786
TOROIDAL INDUCTOR, 400UH, 2.25A 15%; Product Range:5700 Series; Inductance:400µH; RMS Current (Irms):2.25A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 400UH, 2.25A 15%; Product Range:5700 Series; Inductance:400µH; RMS Current (Irms):2.25A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:28.57mm x 14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-5708-RC-ND 71-5708-RC 63K3786
Product Name Fixed Inductors 400UH 2.25A 330MOHM Inductor and Choke Toroidal Inductor, 400Uh, 2.25A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details