Bourns, Inc. 275uH Inductor and Choke 5704-RC

Description
Power Inductors - Leaded 275uH 15% Product overview: 5704-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5704-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 275uH 15% Product overview: 5704-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5704-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
275uH Inductor and Choke - 71-5704-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
275uH Inductor and Choke
71-5704-RC
275uH Inductor and Choke 71-5704-RC
Power Inductors - Leaded 275uH 15% Product overview: 5704-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5704-RC can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 275uH 15% Product overview: 5704-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 275uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5704-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8712-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8712-ND
Fixed Inductors M8712-ND
275µH Unshielded Toroidal Inductor 2A 240mOhm Max Radial, Vertical (Open)

275µH Unshielded Toroidal Inductor 2A 240mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 275Uh, 2A, 15%; Product Range Bourns Jw Miller - 63K3782 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 275Uh, 2A, 15%; Product Range Bourns Jw Miller
63K3782
Toroidal Inductor, 275Uh, 2A, 15%; Product Range Bourns Jw Miller 63K3782
TOROIDAL INDUCTOR, 275UH, 2A, 15%; Product Range:5700 Series; Inductance:275µH; RMS Current (Irms):2A; DC Resistance Max:0.24ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 275UH, 2A, 15%; Product Range:5700 Series; Inductance:275µH; RMS Current (Irms):2A; DC Resistance Max:0.24ohm; Inductance Tolerance:± 15%; Case Dimensions:22.22mm x 11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5704-RC M8712-ND 63K3782
Product Name 275uH Inductor and Choke Fixed Inductors Toroidal Inductor, 275Uh, 2A, 15%; Product Range Bourns Jw Miller
Technology Toroidal Toroid Toroid
Inductance Range 275 microH 275 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Packing Method Tray Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers