Bourns, Inc. Fixed Inductors 5610

Description
5µH Unshielded Wirewound Inductor 20A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 20A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5610-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5610-ND
Fixed Inductors 5610-ND
5µH Unshielded Wirewound Inductor 20A 5mOhm Max Radial, Vertical Cylinder

5µH Unshielded Wirewound Inductor 20A 5mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5610
856582-5610
Fixed Inductors - 5610 856582-5610
Manufacturer: Bourns Inc. Win Source Part Number: 856582-5610 Series: 5600 Features: 5 µH Inductor 20 A Package: Bulk Part Status: Obsolete Family Name: 5600 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 28 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 856582-5610
Series: 5600
Features: 5 µH Inductor 20 A
Package: Bulk
Part Status: Obsolete
Family Name: 5600
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5610-ND 856582-5610
Product Name Fixed Inductors Fixed Inductors - 5610
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details