Bourns, Inc. 2.7uH Inductor and Choke 5300-06-RC

Description
RF Inductors - Leaded 2.7uH 10% Product overview: 5300-06-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-06-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - Leaded 2.7uH 10% Product overview: 5300-06-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-06-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7uH Inductor and Choke - 71-5300-06-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7uH Inductor and Choke
71-5300-06-RC
2.7uH Inductor and Choke 71-5300-06-RC
RF Inductors - Leaded 2.7uH 10% Product overview: 5300-06-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-06-RC can be used for catalog matching and distributor lookup.

RF Inductors - Leaded 2.7uH 10% Product overview: 5300-06-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5300-06-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-5300-06-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-5300-06-RC-ND
Fixed Inductors 118-5300-06-RC-ND
2.7µH Unshielded Wirewound Inductor 2.5A 33mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 2.5A 33mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-5300-06-RC 118-5300-06-RC-ND
Product Name 2.7uH Inductor and Choke Fixed Inductors
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details