"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 28 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
RES NTWRK 28 RES MULT OHM 16SOIC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | 4816P-T03-331/471L-ND | 4816P-T03-331/471L |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | |
| Resistance Range | 330 to 470 ohms | 330 to 470 ohms |