Bourns, Inc. Resistor Networks, Arrays 4814P-T02-683

Description
"68k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"68k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T02-683-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T02-683-ND
Resistor Networks, Arrays 4814P-T02-683-ND
"68k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"68k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8640 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8640
Resistors Network-Thick Film Smd Med Body Bourns 04B8640
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T02-683-ND 04B8640
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 68000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details