Bourns, Inc. Resistor Networks, Arrays 4610X-101-391LF

Description
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-391LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-391LF-ND
Resistor Networks, Arrays 4610X-1-391LF-ND
390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

390 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
390 OHM Resistor - 50-4610X-101-391LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM Resistor
50-4610X-101-391LF
390 OHM Resistor 50-4610X-101-391LF
RES ARRAY 9 RES 390 OHM 10SIP Product overview: 4610X-101-391LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-391LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 390 OHM 10SIP Product overview: 4610X-101-391LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-391LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - 4610X-101-391LF
763690-4610X-101-391LF
Electronic Surplus - 4610X-101-391LF 763690-4610X-101-391LF
Manufacturer: Bourns Inc. Win Source Part Number: 763690-4610X-101-391 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 390 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): CSC10A01390RGEK; 770101391P; MSP10A01390RGEJ; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763690-4610X-101-391LF
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 390
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): CSC10A01390RGEK; 770101391P; MSP10A01390RGEJ;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns - 33K0258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns
33K0258
Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns 33K0258
RESISTOR, BUSSED RESISTOR NETWORK, 9, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 390 OHM, 0.02, SIP; Resistance:390ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site
RESISTOR,THKFILM,CONF SIP,REST 390 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED - 70154971 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THKFILM,CONF SIP,REST 390 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED
70154971
RESISTOR,THKFILM,CONF SIP,REST 390 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED 70154971
RESISTOR,THKFILM,CON F SIP,REST 390 OHMS,+/-2%,100V,1.25 W@70DEGC,BUSSED

RESISTOR,THKFILM,CONF SIP,REST 390 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4610X-1-391LF-ND 50-4610X-101-391LF 763690-4610X-101-391LF 33K0258 70154971
Product Name Resistor Networks, Arrays 390 OHM Resistor Electronic Surplus - 4610X-101-391LF Resistor, Bussed Resistor Network, 9, 390 Ohm, 0.02, Sip; Resistance Bourns RESISTOR,THKFILM,CONF SIP,REST 390 OHMS,+/-2%,100V,1.25W@70DEGC,BUSSED
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP ThroughHole SIP
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers