680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4606X-1-681-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 6-SIP |
| Resistance Range | 680 ohms |