220k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Manufacturer: Bourns Inc.
Win Source Part Number: 751378-4310R-101-224
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 4310R
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Parts Dimension: 0.984" L x 0.085" W (24.99mm x 2.16mm)
Resistor-Ratio-Drift
RES ARRAY 9 RES 220K OHM 10SIP Product overview: 4310R-101-224LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4310R-101-224LF can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK 9, 220KOHM, 2%, SIP; Resistance:220kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 118-4310R-101-224LF-ND | 751378-4310R-101-224LF | 50-4310R-101-224LF | 32K9242 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4310R-101-224LF | Resistor | Resistor, Bussed Resistor Network 9, 220Kohm, 2%, Sip; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole | 10-SIP | SIP |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | 220000 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |