Bourns, Inc. 75 OHM Resistor 4116R-1-750

Description
RES ARRAY 8 RES 75 OHM 16DIP Product overview: 4116R-1-750 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 75 OHM 16DIP Product overview: 4116R-1-750 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75 OHM Resistor
50-4116R-1-750
75 OHM Resistor 50-4116R-1-750
RES ARRAY 8 RES 75 OHM 16DIP Product overview: 4116R-1-750 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-750 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 75 OHM 16DIP Product overview: 4116R-1-750 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4116R-1-750-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-750-ND
Resistor Networks, Arrays 4116R-1-750-ND
"75 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"75 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1150394-4116R-1-750
Resistors - Resistor Networks, Arrays 1150394-4116R-1-750
Win Source Part Number: 1150394-4116R-1-750 Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 75 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 250mW Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Base Product Number: 4116R RoHS Status: RoHS non-compliant

Win Source Part Number: 1150394-4116R-1-750
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 75
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Base Product Number: 4116R
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-4116R-1-750 4116R-1-750-ND 1150394-4116R-1-750
Product Name 75 OHM Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Mounting / Packaging 16-DIP (0.300", 7.62mm) ThroughHole; "16-DIP ThroughHole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Chip Array Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details