Bourns, Inc. Resistor Networks, Arrays 4114R-2-473LF

Description
"47k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"47k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-473LF-ND
Resistor Networks, Arrays 4114R-2-473LF-ND
"47k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"47k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor - 134107078 - Radwell International
Willingboro, NJ, United States
Resistor
134107078
Resistor 134107078
RESISTOR NETWORK,THICK FILM,47KOHMS,100WV,2 +/-% TOL,-100,100PPM-TC,7 731-CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR NETWORK,THICK FILM,47KOHMS,100WV,2+/-% TOL,-100,100PPM-TC,7731-CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns - 32K8413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns
32K8413
Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns 32K8413
Resistor Network,Thick Film,47KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,7 731-Case RoHS Compliant: Yes

Resistor Network,Thick Film,47KOhms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4114R-2-473LF-ND 134107078 32K8413
Product Name Resistor Networks, Arrays Resistor Resistor Network,thick Film,47Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers