Bourns, Inc. 500 OHM 0.5W Trimmer Potentiometer 3361S-1-501GLF

Description
TRIMMER 500 OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-501GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-501GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-501GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-501GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.5W Trimmer Potentiometer - 80-3361S-1-501GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3361S-1-501GLF
500 OHM 0.5W Trimmer Potentiometer 80-3361S-1-501GLF
TRIMMER 500 OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-501GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-501GLF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W GW SIDE ADJ Product overview: 3361S-1-501GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361S-1-501GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361S-501GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-501GLFTR-ND
Trimmer Potentiometers 3361S-501GLFTR-ND
500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-501GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-501GLFCT-ND
Trimmer Potentiometers 3361S-501GLFCT-ND
500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361S-501GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361S-501GLFDKR-ND
Trimmer Potentiometers 3361S-501GLFDKR-ND
500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

500 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns - 32K8276 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns
32K8276
Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns 32K8276
TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 500R; Track Resistance Bourns - 71P4725 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 500R; Track Resistance Bourns
71P4725
Trimmer, Smd, 500R; Track Resistance Bourns 71P4725
TRIMMER, SMD, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3361S-1-501GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361S-1-501GLF
Trimmer Potentiometers 3361S-1-501GLF
TRIMMER 500 OHM 0.5W GW SIDE ADJ

TRIMMER 500 OHM 0.5W GW SIDE ADJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3361S-1-501GLF 3361S-501GLFTR-ND 32K8276 71P4725 3361S-1-501GLF
Product Name 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 1Turn Smd; Trimpot Type Bourns Trimmer, Smd, 500R; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data