Bourns, Inc. 20 OHM 0.25W Trimmer Potentiometer 3214W-1-200E

Description
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3214W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3214W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3214W-1-200E
20 OHM 0.25W Trimmer Potentiometer 80-3214W-1-200E
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3214W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3214W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-200ETR-ND
Trimmer Potentiometers 3214W-1-200ETR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-200EDKR-ND
Trimmer Potentiometers 3214W-1-200EDKR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-200ECT-ND
Trimmer Potentiometers 3214W-1-200ECT-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 04B2446 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
04B2446
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 04B2446
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214W-1-200E 3214W-1-200ETR-ND 04B2446
Product Name 20 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers