Bourns, Inc. Trimmer Potentiometers 3059J-1-202MLF

Description
2 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059J-1-202MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059J-1-202MLF-ND
Trimmer Potentiometers 3059J-1-202MLF-ND
2 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

2 kOhms 1W Solder Hook Panel Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7388 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7388
Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7388
RES,Cermet,2KOhms,10 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,2KOhms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059J-1-202MLF-ND 32K7388
Product Name Trimmer Potentiometers Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details