Bourns, Inc. Fixed Inductors 2218-H-RC

Description
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8828-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8828-ND
Fixed Inductors M8828-ND
330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Horizontal (Open)

330µH Shielded Toroidal Inductor 3.3A 100mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
330UH 3.3A 100 MOHM Inductor and Choke - 71-2218-H-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 3.3A 100 MOHM Inductor and Choke
71-2218-H-RC
330UH 3.3A 100 MOHM Inductor and Choke 71-2218-H-RC
FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-H-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 3.3A 100 MOHM TH Product overview: 2218-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 3.3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 3.3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2218-H-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller - 63K3702 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller
63K3702
Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller 63K3702
TOROIDAL INDUCTOR, 330UH, 3.3A, 15%; Product Range:2200 Series; Inductance:330µH; RMS Current (Irms):3.3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 330UH, 3.3A, 15%; Product Range:2200 Series; Inductance:330µH; RMS Current (Irms):3.3A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8828-ND 71-2218-H-RC 63K3702
Product Name Fixed Inductors 330UH 3.3A 100 MOHM Inductor and Choke Toroidal Inductor, 330Uh, 3.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal Toroid
Core Material Powdered Iron Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details