Bourns, Inc. High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller 2200LL-H-100-RC

Description
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller - 04P2055 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller
04P2055
High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller 04P2055
HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 10UH, 14.3A, 15%; Product Range:2200LL Series; Inductance:10µH; RMS Current (Irms):14.3A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P2055
Product Name High Current Inductor, 10Uh, 14.3A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers