FIXED IND 56UH 9.8A 13 MOHM TH Product overview: 2200LL-560-H-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 9.8A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 9.8A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2200LL-560-H-RC can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 761816-2200LL-560-H-
Series: 2200LL
Packaging: Bulk
Type: Toroidal
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Current Rating: 9.8A
Shielding: Unshielded
Inductance: 56μH
Tolerance: ±15%
Material - Core: Sendust
Test Frequency: 1kHz
Family Name: 2200LL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13 mOhm Max
Dimension: 1.100" Dia (27.94mm)
Height - Seated (Maximum): 0.550" (13.97mm)
Introduction Date: August 19, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
56µH Unshielded Toroidal Inductor 9.8A 13mOhm Max Radial, Horizontal (Open)
HIGH CURRENT INDUCTOR 56UH 9.8A 15%; Product Range:2200LL Series; Inductance:56µH; RMS Current (Irms):9.8A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-2200LL-560-H-RC | 761816-2200LL-560-H-RC | M1430-ND | 86K7047 |
| Product Name | 56UH 9.8A 13 MOHM Inductor and Choke | Fixed Inductors - 2200LL-560-H-RC | Fixed Inductors | High Current Inductor 56Uh 9.8A 15%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole | |
| Technology | Toroidal | Standard | Toroid | |
| Inductance Range | 56 microH | 56 microH | 56 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |