Bourns, Inc. Fixed Inductors 2200LL-470-H-RC

Description
47µH Unshielded Toroidal Inductor 10.3A 12mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet
Description
47µH Unshielded Toroidal Inductor 10.3A 12mOhm Max Radial, Horizontal (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1429-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1429-ND
Fixed Inductors M1429-ND
47µH Unshielded Toroidal Inductor 10.3A 12mOhm Max Radial, Horizontal (Open)

47µH Unshielded Toroidal Inductor 10.3A 12mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
High Current Inductor, 47Uh, 10.3A, 15%; Product Range Bourns Jw Miller - 04P2064 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 47Uh, 10.3A, 15%; Product Range Bourns Jw Miller
04P2064
High Current Inductor, 47Uh, 10.3A, 15%; Product Range Bourns Jw Miller 04P2064
HIGH CURRENT INDUCTOR, 47UH, 10.3A, 15%; Product Range:2200LL Series; Inductance:47µH; RMS Current (Irms):10.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 47UH, 10.3A, 15%; Product Range:2200LL Series; Inductance:47µH; RMS Current (Irms):10.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:27.94mm x 13.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M1429-ND 04P2064
Product Name Fixed Inductors High Current Inductor, 47Uh, 10.3A, 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Core Material Sendust
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details