56µH Shielded Toroidal Inductor 5A 26mOhm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2100LL-560-V-RC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Core Material | Sendust |
| Configuration | Fixed |