Bourns, Inc. High Current Inductor, 27Uh, 7.3A, 15%; Product Range Bourns Jw Miller 2100LL-270H-RC

Description
HIGH CURRENT INDUCTOR, 27UH, 7.3A, 15%; Product Range:2100LL Series; Inductance:27µH; RMS Current (Irms):7.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR, 27UH, 7.3A, 15%; Product Range:2100LL Series; Inductance:27µH; RMS Current (Irms):7.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor, 27Uh, 7.3A, 15%; Product Range Bourns Jw Miller - 86K6893 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 27Uh, 7.3A, 15%; Product Range Bourns Jw Miller
86K6893
High Current Inductor, 27Uh, 7.3A, 15%; Product Range Bourns Jw Miller 86K6893
HIGH CURRENT INDUCTOR, 27UH, 7.3A, 15%; Product Range:2100LL Series; Inductance:27µH; RMS Current (Irms):7.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 27UH, 7.3A, 15%; Product Range:2100LL Series; Inductance:27µH; RMS Current (Irms):7.3A; DC Resistance Max:0.012ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6893
Product Name High Current Inductor, 27Uh, 7.3A, 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 27 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details