Bourns, Inc. High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller 2100HT-470V-RC

Description
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller - 86K6844 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller
86K6844
High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller 86K6844
HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 47UH 5.6A 15%; Product Range:2100HT Series; Inductance:47µH; RMS Current (Irms):5.6A; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 86K6844
Product Name High Current Inductor 47Uh 5.6A 15%; Product Range Bourns Jw Miller
Mounting Option Through Hole
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details