Bourns, Inc. Fixed Inductors 2100HT-331-V-RC

Description
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2100HT-331-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2100HT-331-V-RC-ND
Fixed Inductors 2100HT-331-V-RC-ND
330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Vertical (Open)

330µH Shielded Toroidal Inductor 2.7A 160mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
330UH 2.7A 160 MOHM Inductor and Choke - 71-2100HT-331-V-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 2.7A 160 MOHM Inductor and Choke
71-2100HT-331-V-RC
330UH 2.7A 160 MOHM Inductor and Choke 71-2100HT-331-V-RC
FIXED IND 330UH 2.7A 160 MOHM TH Product overview: 2100HT-331-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 2.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 2.7A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-331-V-RC can be used for catalog matching and distributor lookup.

FIXED IND 330UH 2.7A 160 MOHM TH Product overview: 2100HT-331-V-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 2.7A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 2.7A, 160 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2100HT-331-V-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Current Inductor 330Uh 2.7A 15%; Product Range Bourns Jw Miller - 86K6836 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 330Uh 2.7A 15%; Product Range Bourns Jw Miller
86K6836
High Current Inductor 330Uh 2.7A 15%; Product Range Bourns Jw Miller 86K6836
HIGH CURRENT INDUCTOR 330UH 2.7A 15%; Product Range:2100HT Series; Inductance:330µH; RMS Current (Irms):2.7A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 330UH 2.7A 15%; Product Range:2100HT Series; Inductance:330µH; RMS Current (Irms):2.7A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2100HT-331-V-RC-ND 71-2100HT-331-V-RC 86K6836
Product Name Fixed Inductors 330UH 2.7A 160 MOHM Inductor and Choke High Current Inductor 330Uh 2.7A 15%; Product Range Bourns Jw Miller
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details