Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2095-270-BT1LF

Description
Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2095-270-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-270-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2095-270-BT1LFCT-ND
Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2095-270-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2095-270-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2095-270-BT1LFTR-ND
Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 2700V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 2.7Kv, Axial; Product Range Bourns - 94T5410 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2.7Kv, Axial; Product Range Bourns
94T5410
Gas Discharge Tube, 2.7Kv, Axial; Product Range Bourns 94T5410
GAS DISCHARGE TUBE, 2.7KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2.7kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:3.8kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2.7KV, AXIAL; Product Range:2095 Series; DC Breakover Voltage:2.7kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:3.8kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2095-270-BT1LFCT-ND 118-2095-270-BT1LFTR-ND 94T5410
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2.7Kv, Axial; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BF - CITEL SURGE PROTECTION
Specs
Capacitance Range 7 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details