EPCOS AG Circuit Protection - Gas Discharge Tube Arresters (GDT) B88069X4241S102

Description
Win Source Part Number: 1002739-B88069X4241S 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EM Package: Bulk Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: EM3600XS
Request a Quote Datasheet
Description
Win Source Part Number: 1002739-B88069X4241S 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EM Package: Bulk Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: EM3600XS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1002739-B88069X4241S102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1002739-B88069X4241S102
Win Source Part Number: 1002739-B88069X4241S 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EM Package: Bulk Standard Package: 100 Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: EM3600XS

Win Source Part Number: 1002739-B88069X4241S102
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EM
Package: Bulk
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: EM3600XS

Buy Now
Gas Discharge Tube Arresters (GDT) - 495-B88069X4241S102-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X4241S102-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X4241S102-ND
Gas Discharge Tube Pole Through Hole

Gas Discharge Tube Pole Through Hole

Buy Now Datasheet
Gdt, 3.6Kv, 2Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3596 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 3.6Kv, 2Ka, Axial Leaded Rohs Compliant Epcos
14AJ3596
Gdt, 3.6Kv, 2Ka, Axial Leaded Rohs Compliant Epcos 14AJ3596
GDT, 3.6KV, 2KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 3.6KV, 2KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1002739-B88069X4241S102 495-B88069X4241S102-ND 14AJ3596
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 3.6Kv, 2Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube - 3 Electrode - BT R Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details