CITEL SURGE PROTECTION Gas Discharge Tube - 2 Electrodes BB Standard

Description
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm 65 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive IEC 68-2-20 (Solderability)
Datasheet
Description
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm 65 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive IEC 68-2-20 (Solderability)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube - 2 Electrodes - BB Standard - CITEL SURGE PROTECTION
Miramar, FL, USA
Gas Discharge Tube - 2 Electrodes
BB Standard
Gas Discharge Tube - 2 Electrodes BB Standard
2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm 65 V to 600 V Compliances UL497B - QVGQ2.E184939 VDE Reg. Nbr 4008209 UIT-K12 RoHS 2002/95/EC Directive IEC 68-2-20 (Solderability)

2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm
65 V to 600 V

Compliances

UL497B - QVGQ2.E184939
VDE Reg. Nbr 4008209
UIT-K12
RoHS 2002/95/EC Directive
IEC 68-2-20 (Solderability)

Supplier's Site Datasheet

Technical Specifications

  CITEL SURGE PROTECTION
Product Category Gas Discharge Tubes (GDT)
Product Number BB Standard
Product Name Gas Discharge Tube - 2 Electrodes
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
Rated Voltage 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4612382 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-07-ALF-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
2 suppliers
3J-Series Three Electrode Gas Tube Arrester - 3J-6J1F2 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details