The 2027-60-BT1LF is a two-pole gas discharge tube for circuit protection in telecommunications, industrial, commercial, and consumer electronics. It has an 8 mm diameter and 6 mm length with 0.8 mm diameter lead wires in a reelpack configuration. It has a DC sparkover voltage of 600 V ±15% at 100 V/s, an impulse sparkover of 1100 V at 1000 V/μs, and can withstand a 25,000 A surge current (8/20 μs) for one operation and 10,000 A for ten operations. It meets UL Recognized and RoHS compliant standards, operates from -55 to +125 °C, and has a climatic category of 55/125/21. Capacitance is less than 1 pF at 1 MHz, and insulation resistance exceeds 10¹⁰ Ω. The part number includes a trailing reelpack and RoHS marking, indicating it is a variant of the 2027 series with these specifications.
GDT 600V 10KA 2 POLE TH Product overview: 2027-60-BT1LF from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-2027-60-BT1LF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-2027-60-BT1LF |
| Product Name | 600V Circuit Protection Fuse |
| Mounting | Through Hole |