Bourns, Inc. Fixed Inductors 2000-1R2-V-RC

Description
1.2µH Unshielded Toroidal Inductor 20.2A 1.7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
1.2µH Unshielded Toroidal Inductor 20.2A 1.7mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2000-1R2-V-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2000-1R2-V-RC-ND
Fixed Inductors 2000-1R2-V-RC-ND
1.2µH Unshielded Toroidal Inductor 20.2A 1.7mOhm Max Radial, Vertical (Open)

1.2µH Unshielded Toroidal Inductor 20.2A 1.7mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2000-1R2-V-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-40N 0402CS-40NXJRW , 0402CS-40NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details