Bourns, Inc. High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller 1140-102K-RC.

Description
HIGH CURRENT CHOKE, 1MH, 5.5A, 10%; Product Range:1140 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
HIGH CURRENT CHOKE, 1MH, 5.5A, 10%; Product Range:1140 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller - 30AC3145 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller
30AC3145
High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller 30AC3145
HIGH CURRENT CHOKE, 1MH, 5.5A, 10%; Product Range:1140 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1MH, 5.5A, 10%; Product Range:1140 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):3.6A; Saturation Current (Isat):6.5A; DC Resistance Max:0.216ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 30AC3145
Product Name High Current Choke, 1Mh, 5.5A, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0054 microH
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers