270µH Unshielded Wirewound Inductor 4.5A 110mOhm Max Radial
HIGH CURRENT CHOKE, 270UH, 4.5A 10%; Product Range:1130 Series; Inductance:270µH; Inductor Construction:Unshiel
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1130-271K-RC-ND | 63K3339 |
| Product Name | Fixed Inductors | High Current Choke, 270Uh, 4.5A 10%; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |