Bourns, Inc. Fixed Inductors 1130-1R0M-RC

Description
1µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1130-1R0M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1130-1R0M-RC-ND
Fixed Inductors 1130-1R0M-RC-ND
1µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

1µH Unshielded Wirewound Inductor 21A 3mOhm Max Radial

Buy Now Datasheet
High Current Choke, 1Uh, 21A, 20%; Product Range Bourns Jw Miller - 63K3316 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 1Uh, 21A, 20%; Product Range Bourns Jw Miller
63K3316
High Current Choke, 1Uh, 21A, 20%; Product Range Bourns Jw Miller 63K3316
HIGH CURRENT CHOKE, 1UH, 21A, 20%; Product Range:1130 Series; Inductance:1µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

HIGH CURRENT CHOKE, 1UH, 21A, 20%; Product Range:1130 Series; Inductance:1µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1130-1R0M-RC-ND 63K3316
Product Name Fixed Inductors High Current Choke, 1Uh, 21A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers