Bourns, Inc. Fixed Inductors 1120-561K-RC

Description
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1120-561K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1120-561K-RC-ND
Fixed Inductors 1120-561K-RC-ND
560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial

560µH Unshielded Wirewound Inductor 1.6A 388mOhm Max Radial

Buy Now Datasheet
High Current Choke, 560Uh, 1.6A 10%; Product Range Bourns Jw Miller - 63K3309 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 560Uh, 1.6A 10%; Product Range Bourns Jw Miller
63K3309
High Current Choke, 560Uh, 1.6A 10%; Product Range Bourns Jw Miller 63K3309
HIGH CURRENT CHOKE, 560UH, 1.6A 10%; Product Range:1120 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.388ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 560UH, 1.6A 10%; Product Range:1120 Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.388ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 1120-561K-RC-ND 63K3309
Product Name Fixed Inductors High Current Choke, 560Uh, 1.6A 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details