Bourns, Inc. High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller 1120-101K-RC.

Description
HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller - 28AC6960 - Newark, An Avnet Company
Chicago, IL, United States
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller
28AC6960
High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller 28AC6960
HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

HIGH CURRENT CHOKE, 100UH, 4A, 10%; Product Range:1120 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 28AC6960
Product Name High Current Choke, 100Uh, 4A, 10%; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Common Mode Chokes - 237-2276-ND - DigiKey
Specs
Type Inductor
Mounting Option Through Hole
Rated DC Current 600 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0160 microH
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details