CAMDENBOSS CVB450/KIT DIN Rail Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7495815 |
| Product Name | DIN Rail Enclosures |
| Shape | Rectangular |
| Length | 1.77 inch (45 mm) |
| Width | 3.23 inch (82 mm) |
| Depth | 3.54 inch (90 mm) |
| Material | Polycarbonate; Polycarbonate |