Boss Industrial Mouldings, Ltd. General Purpose Enclosures CHDX8-332

Description
CAMDENBOSS CHDX8-332
Request a Quote
Description
CAMDENBOSS CHDX8-332
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2805423 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2805423
General Purpose Enclosures 2805423
CAMDENBOSS CHDX8-332

CAMDENBOSS CHDX8-332

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2805423
Product Name General Purpose Enclosures
Length 15.75 inch (400 mm)
Width 11.81 inch (300 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details