Bosch Communications Systems Ceiling Loudspeaker, 60W, 100V, 20Khz; Product Range Bosch Communications LC2-PC60G6-8H

Description
CEILING LOUDSPEAKER, 60W, 100V, 20KHZ; Product Range:
Datasheet
Description
CEILING LOUDSPEAKER, 60W, 100V, 20KHZ; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Loudspeaker, 60W, 100V, 20Khz; Product Range Bosch Communications - 69W2131 - Newark, An Avnet Company
Chicago, IL, United States
Ceiling Loudspeaker, 60W, 100V, 20Khz; Product Range Bosch Communications
69W2131
Ceiling Loudspeaker, 60W, 100V, 20Khz; Product Range Bosch Communications 69W2131
CEILING LOUDSPEAKER, 60W, 100V, 20KHZ; Product Range:

CEILING LOUDSPEAKER, 60W, 100V, 20KHZ; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 69W2131
Product Name Ceiling Loudspeaker, 60W, 100V, 20Khz; Product Range Bosch Communications
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details